Manufacturer: Microchip Technology
Win Source Part Number: 1237815-PIC16C620A-2
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP Product overview: PIC16C620A-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C620A-20/P can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU .875KB 96 RAM 13 I/O 20 MHz PDIP18
PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 896B (512 x 14) OTP 18-PDIP
IC MCU 8BIT 896B OTP 18DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237815-PIC16C620A-20/P | PIC16C620A-20/P-ND | 685-PIC16C620A-20/P | PIC16C620A-20/P | PIC16C620A-20/P | PIC16C620A-20/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16C620A-20/P | Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0960 KB | 0.0960 KB | 0.0960 KB | 96 KB | ||
| ROM | 0.8960 KB | 0.0960 KB | ||||
| ROM Type | OTP | EPROM; EPROM | OTP; OTP |