The PIC16C63A-04E/SO is an 8-bit microcontroller featuring a high-performance RISC CPU with a streamlined instruction set of only 35 single-word instructions. It operates at speeds up to 20 MHz with a 200 ns instruction cycle. The device includes 4 KB of program memory and 192 bytes of data memory (RAM), along with an interrupt capability and an eight-level deep hardware stack. This microcontroller supports various addressing modes and includes essential features such as a Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and a Watchdog Timer (WDT) for reliable operation. It also offers a low power consumption profile, with typical currents of less than 5 mA at 5V and 4 MHz, and 23 µA at 3V and 32 kHz. The PIC16C63A-04E/SO is designed for versatility, supporting a wide operating voltage range of 2.5V to 5.5V and providing high sink/source current capabilities of 25 mA. It is suitable for commercial, industrial, and automotive applications, making it a robust choice for various embedded projects.
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
IC MCU 8BIT 7KB OTP 28SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 28-SOIC
IC MCU 8BIT 7KB OTP 28SOIC
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
MCU, 8BIT, 4MHZ, WSOIC-28; Product Range:PIC16 Family PIC16C6x Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:22I/O s RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C63A-04E/SO-ND | PIC16C63A-04E/SO | PIC16C63A-04E/SO | PIC16C63A-04E/SO | PIC16C63A-04E/SO | 23C4042 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 4Mhz, Wsoic-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | ||
| ROM | 7 KB | |||||
| ROM Type | OTP | OTP; OTP |