Microchip Technology, Inc. Microcontrollers PIC16C622AT-04I/SO

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C62X series includes EPROM-based 8-bit CMOS microcontrollers designed for a variety of applications. The microcontroller operates with a high-performance RISC CPU, featuring only 35 instructions, with all single-cycle instructions except for program branches, which are two-cycle. It supports a clock input frequency of up to 40 MHz and has a maximum instruction cycle time of 100 ns. The device offers various memory configurations, including options for 512 bytes to 2K bytes of program memory and 80 to 128 bytes of data memory, depending on the specific model. It includes 13 I/O pins with individual direction control, an analog comparator module, and an 8-bit timer/counter with a programmable prescaler. The microcontroller also features a power-on reset, brown-out reset, and a watchdog timer for reliable operation. Operating voltage ranges from 2.5V to 5.5V, with low power consumption characteristics, making it suitable for battery-operated devices. The microcontroller is available in multiple package types, including SOP and PDIP, and is compliant with RoHS standards. This product is ideal for engineers looking for a versatile and efficient microcontroller for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16C62X series includes EPROM-based 8-bit CMOS microcontrollers designed for a variety of applications. The microcontroller operates with a high-performance RISC CPU, featuring only 35 instructions, with all single-cycle instructions except for program branches, which are two-cycle. It supports a clock input frequency of up to 40 MHz and has a maximum instruction cycle time of 100 ns. The device offers various memory configurations, including options for 512 bytes to 2K bytes of program memory and 80 to 128 bytes of data memory, depending on the specific model. It includes 13 I/O pins with individual direction control, an analog comparator module, and an 8-bit timer/counter with a programmable prescaler. The microcontroller also features a power-on reset, brown-out reset, and a watchdog timer for reliable operation. Operating voltage ranges from 2.5V to 5.5V, with low power consumption characteristics, making it suitable for battery-operated devices. The microcontroller is available in multiple package types, including SOP and PDIP, and is compliant with RoHS standards. This product is ideal for engineers looking for a versatile and efficient microcontroller for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C622AT-04I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16C622AT-04I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622AT-04I/SOCT-ND
Microcontrollers PIC16C622AT-04I/SOCT-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16C622AT-04I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C622AT-04I/SOTR-ND
Microcontrollers PIC16C622AT-04I/SOTR-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C622AT-04I/SO
8-bit Microcontrollers - MCU PIC16C622AT-04I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 13 I/O

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C4000 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C4000
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C4000
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16C622AT-04I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C622AT-04I/SO
Microcontrollers PIC16C622AT-04I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16C622AT-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C622AT-04I/SO
Embedded - Microcontrollers PIC16C622AT-04I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16C622AT-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C622AT-04I/SO
Microcontrollers PIC16C622AT-04I/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C622AT-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C622AT-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C622AT-04I/SO
IC MCU 8BIT 3.5KB OTP 18SOIC

IC MCU 8BIT 3.5KB OTP 18SOIC

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C622AT-04I/SODKR-ND PIC16C622AT-04I/SO 23C4000 PIC16C622AT-04I/SO PIC16C622AT-04I/SO PIC16C622AT-04I/SO PIC16C622AT-04I/SO
Product Name Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers