Microchip Technology, Inc. Microcontrollers PIC16C57-LPE/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP
Request a Quote
Description
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16C57-LPE/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 40 MHz and features 3KB of one-time programmable (OTP) memory, organized as 2K x 12. The microcontroller is housed in a 28-pin dual in-line package (DIP), making it suitable for prototyping and integration into various systems. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with multiple I/O pins, enabling it to interface with various peripherals and sensors. The device is particularly noted for its low power consumption, making it ideal for battery-operated applications. Engineers considering the PIC16C57-LPE/P should evaluate its compatibility with their project requirements, particularly in terms of memory needs, operating frequency, and power supply specifications.

Datasheet Summary
Powered by GS/AI

The PIC16C57-LPE/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of embedded applications. It operates at a maximum frequency of 40 MHz and features 3KB of one-time programmable (OTP) memory, organized as 2K x 12. The microcontroller is housed in a 28-pin dual in-line package (DIP), making it suitable for prototyping and integration into various systems. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with multiple I/O pins, enabling it to interface with various peripherals and sensors. The device is particularly noted for its low power consumption, making it ideal for battery-operated applications. Engineers considering the PIC16C57-LPE/P should evaluate its compatibility with their project requirements, particularly in terms of memory needs, operating frequency, and power supply specifications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C57-LPE/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C57-LPE/P-ND
Microcontrollers PIC16C57-LPE/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP

Buy Now Datasheet
Microcontrollers - PIC16C57-LPE/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C57-LPE/P
Microcontrollers PIC16C57-LPE/P
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 3KB (2K x 12) OTP 28-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16C57-LPE/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C57-LPE/P
Embedded - Microcontrollers PIC16C57-LPE/P
IC MCU 8BIT 3KB OTP 28DIP

IC MCU 8BIT 3KB OTP 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C57-LPE/P-ND PIC16C57-LPE/P PIC16C57-LPE/P
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz
RAM 0.0720 KB 0.0720 KB
ROM 3 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers