PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.75KB (1K x 14) OTP 18-SOIC
PIC PIC® 16C Microcontroller IC 8-Bit 40MHz 1.75KB (1K x 14) OTP 18-SOIC
IC MCU 8BIT 1.75KB OTP 18SOIC
IC MCU 8BIT 1.75KB OTP 18SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16C621AT-40/SO-ND | PIC16C621AT-40/SO | PIC16C621AT-40/SO | PIC16C621AT-40/SO |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 0.0960 KB | 0.0960 KB | 96 KB | |
| ROM | 1.75 KB | |||
| ROM Type | OTP | OTP; OTP |