Microchip Technology, Inc. Microcontrollers PIC16C58B-04/P

Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16C58B-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16C58B-04/P-ND
Microcontrollers PIC16C58B-04/P-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16C58B-04/P
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16C58B-04/P
IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16C58B-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB OTP 18DIP Product overview: PIC16C58B-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16C58B-04/P can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16C58B-04/P - 061720-PIC16C58B-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16C58B-04/P
061720-PIC16C58B-04/P
Embedded - Embedded - Microcontrollers - PIC16C58B-04/P 061720-PIC16C58B-04/P
Manufacturer: Microchip Technology Win Source Part Number: 061720-PIC16C58B-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3KB (2K x 12) Program Memory Type: OTP Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 73 x 8 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061720-PIC16C58B-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3KB (2K x 12)
Program Memory Type: OTP
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 73 x 8
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16C58B-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16C58B-04/P
Microcontrollers PIC16C58B-04/P
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 3KB (2K x 12) OTP 18-PDIP

Buy Now Datasheet
Microcontrollers - PIC16C58B-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16C58B-04/P
Microcontrollers PIC16C58B-04/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16C58B-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16C58B-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16C58B-04/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16C58B-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16C58B-04/P
Embedded - Microcontrollers PIC16C58B-04/P
IC MCU 8BIT 3KB OTP 18DIP

IC MCU 8BIT 3KB OTP 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16C58B-04/P
8-bit Microcontrollers - MCU PIC16C58B-04/P
8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

8-bit Microcontrollers - MCU 3KB 73 RAM 12 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16C58B-04/P-ND 685-PIC16C58B-04/P 061720-PIC16C58B-04/P PIC16C58B-04/P PIC16C58B-04/P PIC16C58B-04/P PIC16C58B-04/P PIC16C58B-04/P
Product Name Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16C58B-04/P Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0730 KB 0.0730 KB 3 KB 0.0730 KB 0.0730 KB 73 KB
ROM 3 KB 2 KB
ROM Type OTP EPROM; EPROM OTP; OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details