Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62 63 70 80 90 94
Product Name Notes
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA SOT-89-5/6
Boost Switching Regulator IC Positive Fixed 3V 1 Output 100mA SOT-89-5/6
Boost Switching Regulator IC Positive Fixed 5V 1 Output 100mA SOT-89-5/6
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-SMD, Flat Lead
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SMD, Flat Lead
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-PowerTDFN
Buck Switching Regulator IC Positive Adjustable 1.215V 2 Output 1.5A, 800mA 8-PowerTDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 8-SMD, Flat Lead
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-SOIC (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA 8-SOIC (0.173", 4.40mm Width)
Buck Switching Regulator IC Positive Fixed 5V 1 Output 600mA 8-SOIC (0.173", 4.40mm Width)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-DIP (0.300", 7.62mm)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300", 7.62mm)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-DIP (0.300", 7.62mm)
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP

<< Prev Next >>