Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LIN 2.8V 300MA SOT223-3 Product overview: TC1108-2.8VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1108-2.8VDBTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 796380-TC1108-2.8VDB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 300mA
Family Name: TC1108
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223-3
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.48V @ 300mA
Alternative Parts (Cross-Reference): AME8805HEGTZ; AME8805HEGT ; AME8805CEGTZ; AME8805CEGT;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 300mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LIN 2.8V 300MA SOT223-3
IC REG LIN 2.8V 300MA SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1108-2.8VDBTR-ND | 776-TC1108-2.8VDBTR | 796380-TC1108-2.8VDBTR | TC1108-2.8VDBTR | TC1108-2.8VDBTR | TC1108-2.8VDBTR | TC1108-2.8VDBTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1108-2.8VDBTR | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |