Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC1054-3.3VCT713 TC1054-3.3VCT713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105641-TC1054-3.3VC T713 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Family Name: TC1054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SP6200EM5-3.3/TR; SP6200EM5-3-3/TR ; SP6200EM5-L-3.3; SP6200EM5-3-3; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105641-TC1054-3.3VC T713 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Family Name: TC1054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SP6200EM5-3.3/TR; SP6200EM5-3-3/TR ; SP6200EM5-L-3.3; SP6200EM5-3-3; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC1054-3.3VCT713 - 1105641-TC1054-3.3VCT713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1054-3.3VCT713
1105641-TC1054-3.3VCT713
PMIC - PMIC - Voltage Regulators - Linear - TC1054-3.3VCT713 1105641-TC1054-3.3VCT713
Manufacturer: Microchip Technology Win Source Part Number: 1105641-TC1054-3.3VC T713 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Family Name: TC1054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): SP6200EM5-3.3/TR; SP6200EM5-3-3/TR ; SP6200EM5-L-3.3; SP6200EM5-3-3; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105641-TC1054-3.3VCT713
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Family Name: TC1054
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): SP6200EM5-3.3/TR; SP6200EM5-3-3/TR ; SP6200EM5-L-3.3; SP6200EM5-3-3;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 50MA SOT23 Voltage Regulator IC
776-TC1054-3.3VCT713
3.3V 50MA SOT23 Voltage Regulator IC 776-TC1054-3.3VCT713
IC REG LINEAR 3.3V 50MA SOT23-5 Product overview: TC1054-3.3VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1054-3.3VCT713 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 50MA SOT23-5 Product overview: TC1054-3.3VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1054-3.3VCT713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1054-3.3VCT713CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1054-3.3VCT713CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1054-3.3VCT713CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1054-3.3VCT713DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1054-3.3VCT713DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1054-3.3VCT713DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1054-3.3VCT713TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1054-3.3VCT713TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1054-3.3VCT713TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1054-3.3VCT713
PMIC - Voltage Regulators - Linear TC1054-3.3VCT713
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1054-3.3VCT713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1054-3.3VCT713
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1054-3.3VCT713
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1054-3.3VCT713
LDO Voltage Regulators TC1054-3.3VCT713
LDO Voltage Regulators 50mA LDO

LDO Voltage Regulators 50mA LDO

Buy Now Datasheet
Voltage Regulators - Linear - TC1054-3.3VCT713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1054-3.3VCT713
Voltage Regulators - Linear TC1054-3.3VCT713
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 3.3V 50MA SOT23-5 - 536-TC1054-3.3VCT713 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 50MA SOT23-5
536-TC1054-3.3VCT713
IC REG LINEAR 3.3V 50MA SOT23-5 536-TC1054-3.3VCT713
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1054-3.3VCT713 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1054-3.3VCT713
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1054-3.3VCT713
IC REG LINEAR 3.3V 50MA SOT23-5

IC REG LINEAR 3.3V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1105641-TC1054-3.3VCT713 776-TC1054-3.3VCT713 TC1054-3.3VCT713CT-ND TC1054-3.3VCT713 TC1054-3.3VCT713 TC1054-3.3VCT713 TC1054-3.3VCT713 536-TC1054-3.3VCT713 TC1054-3.3VCT713
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC1054-3.3VCT713 3.3V 50MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear IC REG LINEAR 3.3V 50MA SOT23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data