Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
IC REG LINEAR 3.3V 80MA SC70-5 Product overview: TC1016-3.3VLTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1016-3.3VLTTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 80MA SC70-5
IC REG LINEAR 3.3V 80MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
IC REG LINEAR 3.3V 80MA SC70-5
LDO Voltage Regulators 80mA Tiny CMOS LDO
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1016-3.3VLTDKR-ND | 776-TC1016-3.3VLTTR | TC1016-3.3VLTTR | TC1016-3.3VLTTR | TC1016-3.3VLTTR | TC1016-3.3VLTTR | TC1016-3.3VLTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 80MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | ||
| Special Features | Input Overcurrent Protection | Enable |