The TC1107-3.0VOA is a 300mA CMOS low dropout (LDO) voltage regulator designed for high accuracy and low power consumption. It operates with a typical supply current of 50µA and features a very low dropout voltage of approximately 240mV at full load. The device supports standard output voltages, including 3.0V, with an output voltage accuracy of ±0.5%. It includes a shutdown mode that reduces supply current to 0.05µA, enhancing power efficiency in battery-operated applications. The TC1107-3.0VOA is suitable for various applications, including portable computers, medical instruments, and cellular devices. It incorporates over current and over temperature protection, ensuring reliable operation under varying conditions. The regulator is stable with a minimum output capacitor of 1µF and is available in an 8-pin MSOP package, making it a compact solution for space-constrained designs.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
LDO Voltage Regulators 300mA LDO w/Shdn
IC REG LINEAR 3V 300MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC
IC REG LINEAR 3V 300MA 8SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1107-3.0VOA-ND | TC1107-3.0VOA | TC1107-3.0VOA | TC1107-3.0VOA | TC1107-3.0VOA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |