Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 3.3V 300MA 8MSOP Product overview: TC1107-3.3VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1107-3.3VUATR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 757140-TC1107-3.3VUA
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TC1107
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.48V at 300mA
Current - Quiescent (Iq): 90μA
IC REG LINEAR 3.3V 300MA 8MSOP
LDO Regulator Pos 3.3V 0.3A 8-Pin MSOP T/R
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
IC REG LINEAR 3.3V 300MA 8MSOP
LDO Voltage Regulators 300mA LDO w/Shdn
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1107-3.3VUATR-ND | 776-TC1107-3.3VUATR | 757140-TC1107-3.3VUATR MSOP8 | TC1107-3.3VUATR | 536-TC1107-3.3VUATR | TC1107-3.3VUATR | TC1107-3.3VUATR | TC1107-3.3VUATR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1107-3.3VUATR | PMIC - Voltage Regulators - Linear | LDO Regulator Pos 3.3V 0.3A 8-Pin MSOP T/R | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tape & Reel (TR) | SSOP; Other; 8-TSSOP, 8-MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |