IC REG LINEAR 4V 100MA SOT23-5 Product overview: TC1015-4.0VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1015-4.0VCT713
Manufacturer: Microchip Technology
Win Source Part Number: 031907-TC1015-4.0VCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.18V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 4V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
LDO Voltage Regulators .1mA w/Shtdn & Ref B 4.0V
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
IC REG LINEAR 4V 100MA SOT23-5
IC REG LINEAR 4V 100MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TC1015-4.0VCT713 | 031907-TC1015-4.0VCT713 | TC10154.0VCT713TR-ND | TC1015-4.0VCT713 | TC1015-4.0VCT713 | TC1015-4.0VCT713 | TC1015-4.0VCT713 |
| Product Name | 4V 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1015-4.0VCT713 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 4 volts | 4 volts | 4 volts | 4 to ? volts | 4 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |