The TC1016-2.7VCTTR is a linear voltage regulator designed for low-power applications, providing a regulated output voltage of 2.7V with a maximum output current of 80 mA. It features a compact 5-pin SOT-23 package, making it suitable for space-constrained designs. The device operates with a low quiescent current of 53 µA, which is beneficial for battery-operated systems, and has a power-saving shutdown mode that reduces current consumption to 0.05 µA. The TC1016 exhibits a low dropout voltage of 150 mV at full load, ensuring efficient operation even with minimal input-output voltage differential. It requires only a 1 µF ceramic output capacitor, simplifying the design and reducing component count. The regulator also includes overcurrent and overtemperature protection, enhancing reliability in various applications. Typical applications include cellular phones, portable computers, and medical instruments, making it a versatile choice for engineers looking for a reliable low-dropout regulator.
Manufacturer: Microchip Technology
Win Source Part Number: 031908-TC1016-2.7VCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 90μA
PSRR: 58dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.7V 80MA SOT23-5 Product overview: TC1016-2.7VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1016-2.7VCTTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
IC REG LINEAR 2.7V 80MA SOT23-5
IC REG LINEAR 2.7V 80MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 031908-TC1016-2.7VCTTR | 776-TC1016-2.7VCTTR | TC1016-2.7VCTCT-ND | TC1016-2.7VCTTR | TC1016-2.7VCTTR | TC1016-2.7VCTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1016-2.7VCTTR | 2.7V 80MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Maturity; Active | Active |