The TC1017-2.8VLTTR is a linear voltage regulator from Quarktwin Technology Ltd. designed for low-power applications. It provides a fixed output voltage of 2.8V with a maximum output current of 150mA. The device features a low dropout voltage of 285mV at full load, making it suitable for battery-operated systems. It operates with a typical supply current of 53µA, significantly reducing power consumption compared to traditional bipolar regulators. The TC1017 is available in compact SC-70 and SOT-23 packages, which help save board space. It requires only a 1µF ceramic output capacitor for stability, and includes integrated protection features such as overcurrent and overtemperature protection. The device also supports a power-saving shutdown mode with a quiescent current of just 0.05µA. With a specified operating temperature range of -40°C to +125°C, it is suitable for various applications including portable computers, medical instruments, and electronic games.
Manufacturer: Microchip Technology
Win Source Part Number: 052578-TC1017-2.8VLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.285V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 90μA
PSRR: 58dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.8V 150MA SC70-5 Product overview: TC1017-2.8VLTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1017-2.8VLTTR can be used for catalog matching and distributor lookup.
IC,VOLT REGULATOR,FIXED,+2.8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
LDO Voltage Regulators 150mA Adj LDO
IC REG LINEAR 2.8V 150MA SC70-5
IC REG LINEAR 2.8V 150MA SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 052578-TC1017-2.8VLTTR | TC1017-2.8VLTTR-ND | 776-TC1017-2.8VLTTR | 56J8236 | TC1017-2.8VLTTR | TC1017-2.8VLTTR | TC1017-2.8VLTTR | TC1017-2.8VLTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1017-2.8VLTTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 150MA Voltage Regulator IC | Ic,volt Regulator,fixed,+2.8V,cmos,tssop,6Pin,plastic Rohs Compliant Microchip | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||||
| Life Cycle Stage | Maturity; Active | Active |