Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 2.85V 50MA SOT23-5 Product overview: TC1014-2.85VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1014-2.85VCT71
LDO Voltage Regulators 50mA LDO
IC REG LINEAR 2.85V 50MA SOT23-5
IC REG LINEAR 2.85V 50MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 2.85V 50MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1014-2.85VCT713TR-ND | 776-TC1014-2.85VCT713 | TC1014-2.85VCT713 | TC1014-2.85VCT713 | TC1014-2.85VCT713 | TC1014-2.85VCT713 | 536-TC1014-2.85VCT713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.85V 50MA SOT23 Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | IC REG LINEAR 2.85V 50MA SOT23-5 |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable |