Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
LDO Voltage Regulators 50mA LDO
IC REG LINEAR 4V 50MA SOT23-6
IC REG LINEAR 4V 50MA SOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1072-4.0VCH713-ND | TC1072-4.0VCH713 | TC1072-4.0VCH713 | TC1072-4.0VCH713 | TC1072-4.0VCH713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Special Features | Input Overcurrent Protection | Enable |