Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0) | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-3 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3 | |
| Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 1.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.1V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 2.6V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.1V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.2V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.6V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3.7V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 3V 1 Output 300mA SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.2V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 4.6V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 4.7V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 4V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 5.05V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5.3V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 5.5V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 5.8V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) TO-236-3, SC-59, SOT-23-3 | |
| Boost Switching Regulator IC Positive Fixed 5V 1 Output 300mA (Switch) TO-243AA | |
| Boost Switching Regulator IC Positive Fixed 6.5V 1 Output 300mA (Switch) SC-74A, SOT-753 | |
| Boost Switching Regulator IC Positive Fixed 6V 1 Output 300mA (Switch) SC-74A, SOT-753 |
| << Prev | Next >> |