IC REG LINEAR 5V 300MA SOT223-3 Product overview: TC1108-5.0VDBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1108-5.0VDBTR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 796381-TC1108-5.0VDB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 300mA
Family Name: TC1108
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 90μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-223-3
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.48V @ 300mA
Alternative Parts (Cross-Reference): RT9198-50PU5; SP6201EM5-5-0-G; SP6201EM5-L-5-0; SP6201EM5-5.0;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 300MA SOT-223-3
IC REG LINEAR 5V 300MA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
IC REG LINEAR 5V 300MA SOT223-3
LDO Voltage Regulators 300mA LDO
IC REG LINEAR 5V 300MA SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TC1108-5.0VDBTR | 796381-TC1108-5.0VDBTR | 150-TC1108-5.0VDBTRDKR-ND | TC1108-5.0VDBTR | TC1108-5.0VDBTR | TC1108-5.0VDBTR | TC1108-5.0VDBTR |
| Product Name | 5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1108-5.0VDBTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 6 volts | 6 volts | ? to 6 volts |