Manufacturer: Microchip Technology
Win Source Part Number: 899112-TC1016-1.8VLT
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC1016
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC101618VLTTR, TC1016-1.8VLTDKR, TC10161.8VLTTR, TC1016-1.8VLTCT
IC REG LINEAR 1.8V 80MA SC-70-5
IC REG LINEAR 1.8V 80MA SC-70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
IC REG LINEAR 1.8V 80MA SC70-5 Product overview: TC1016-1.8VLTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1016-1.8VLTTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 80MA SC70-5
IC REG LINEAR 1.8V 80MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
LDO Voltage Regulators 80mA Tiny Adj LDO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 899112-TC1016-1.8VLTTR | TC1016-1.8VLTDKR-ND | 776-TC1016-1.8VLTTR | TC1016-1.8VLTTR | TC1016-1.8VLTTR | TC1016-1.8VLTTR | TC1016-1.8VLTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1016-1.8VLTTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 80MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | |||||
| Package Type | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Tape & Reel (TR) | SC-70; SSOP | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |