Microchip Technology, Inc. Voltage Regulators TC1185-2.85VCT713

Description
150mA LDO with Shutdown &V REF Bypass
Request a Quote Datasheet
Description
150mA LDO with Shutdown &V REF Bypass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 2648859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2648859
Voltage Regulators 2648859
150mA LDO with Shutdown &V REF Bypass

150mA LDO with Shutdown &V REF Bypass

Supplier's Site
Voltage Regulators - 2648860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2648860
Voltage Regulators 2648860
150mA LDO with Shutdown &V REF Bypass

150mA LDO with Shutdown &V REF Bypass

Supplier's Site
Voltage Regulators - 2648860P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2648860P
Voltage Regulators 2648860P
150mA LDO with Shutdown &V REF Bypass

150mA LDO with Shutdown &V REF Bypass

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC11852.85VCT71CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC11852.85VCT71CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC11852.85VCT71CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC11852.85VCT71DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC11852.85VCT71DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC11852.85VCT71DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC11852.85VCT71TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC11852.85VCT71TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC11852.85VCT71TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.85V 150MA SOT23 Voltage Regulator IC
776-TC1185-2.85VCT713
2.85V 150MA SOT23 Voltage Regulator IC 776-TC1185-2.85VCT713
IC REG LIN 2.85V 150MA SOT23-5 Product overview: TC1185-2.85VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1185-2.85VCT71 3 can be used for catalog matching and distributor lookup.

IC REG LIN 2.85V 150MA SOT23-5 Product overview: TC1185-2.85VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1185-2.85VCT713 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TC1185-2.85VCT713 - 103946-TC1185-2.85VCT713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1185-2.85VCT713
103946-TC1185-2.85VCT713
PMIC - PMIC - Voltage Regulators - Linear - TC1185-2.85VCT713 103946-TC1185-2.85VCT713
Manufacturer: Microchip Technology Win Source Part Number: 103946-TC1185-2.85VC T713 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 103946-TC1185-2.85VCT713
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear - TC1185-2.85VCT713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1185-2.85VCT713
Voltage Regulators - Linear TC1185-2.85VCT713
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1185-2.85VCT713 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1185-2.85VCT713
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1185-2.85VCT713
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1185-2.85VCT713
PMIC - Voltage Regulators - Linear TC1185-2.85VCT713
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1185-2.85VCT713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1185-2.85VCT713
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1185-2.85VCT713
IC REG LIN 2.85V 150MA SOT23-5

IC REG LIN 2.85V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1185-2.85VCT713
LDO Voltage Regulators TC1185-2.85VCT713
LDO Voltage Regulators 150mA LDO w/Shtdn

LDO Voltage Regulators 150mA LDO w/Shtdn

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 2648859 TC11852.85VCT71CT-ND 776-TC1185-2.85VCT713 103946-TC1185-2.85VCT713 TC1185-2.85VCT713 TC1185-2.85VCT713 TC1185-2.85VCT713 TC1185-2.85VCT713 TC1185-2.85VCT713
Product Name Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 150MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1185-2.85VCT713 Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Category Low Dropout Voltage
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Regulator Type Standard Low Dropout
Unlock Full Specs
to access all available technical data