Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 212600-TB7110F(TE12L
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.5A, 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOP Advance (5x5)
Purpose: Step-Down
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 1.215V
Maximum Output Voltage: 24V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MAX1836ETT33+T; LA5759-MDB-E; TB7110F (TE12L, Q); TB7109F (TE12L, Q);
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.215V 2 Output 1.5A, 800mA 8-PowerTDFN
IC REG BUCK ADJ DL 8SOP-ADV
IC REG BUCK ADJ DL 8SOP-ADV
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 212600-TB7110F(TE12L,Q) | TB7110F(TE12L,Q) | TB7110F(TE12L,Q) | TB7110F(TE12L,Q) |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TB7110F(TE12L,Q) | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-SOP Advance (5x5) | Other; 8-PowerTDFN | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |