50MA LDO WITH SHUTDOWN & /ERROR Product overview: TC1072-2.8VCH713 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1072-2.8VCH713
IC REG LINEAR 2.8V 50MA SOT23-6
IC REG LINEAR 2.8V 50MA SOT23-6
IC REG LINEAR 2.8V 50MA SOT23-6
50MA LDO WITH SHUTDOWN & /ERROR
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TC1072-2.8VCH713 | 150-TC1072-2.8VCH713DKR-ND | TC1072-2.8VCH713 | TC1072-2.8VCH713 |
| Product Name | 50MA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 |
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 to ? volts |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| Dropout Voltage | 0.0850 volts | 0.1200 volts |