Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0) | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-3 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3 | |
| Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 900mA (Switch) 6-SMD, Flat Leads | |
| Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 900mA (Switch) SOT-23-6 | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-MSOP | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-TSSOP | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5 | |
| Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-TSSOP |
| << Prev | Next >> |