The TC1017-2.9VLTTR is a linear voltage regulator designed for low-power applications, offering a regulated output voltage of 2.9V with a maximum output current of 150mA. It features a compact 5-pin SC-70 package, which provides a significant reduction in footprint compared to traditional SOT-23 packages. The device operates with a low quiescent current of 53µA, enhancing battery life in portable applications. It has a low dropout voltage of 285mV at full load, making it suitable for battery-operated systems. The TC1017 includes integrated features such as shutdown mode, which reduces supply current to 0.05µA, and protection against overcurrent and overtemperature conditions. It is stable with low-value output capacitors (1µF), which helps minimize board space and cost. The device is suitable for various applications, including cellular phones, portable computers, medical instruments, and electronic games. Its high output voltage accuracy of ±0.5% ensures reliable performance across different operating conditions.
Manufacturer: Microchip Technology
Win Source Part Number: 212614-TC1017-2.9VLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.285V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.9V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 90μA
PSRR: 58dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.9V 150MA SC70-5 Product overview: TC1017-2.9VLTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1017-2.9VLTTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.9V 150MA SC70-5
LDO Voltage Regulators 150mA Adj LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.9V 150MA SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 212614-TC1017-2.9VLTTR | 776-TC1017-2.9VLTTR | TC1017-2.9VLTTR-ND | TC1017-2.9VLTTR | TC1017-2.9VLTTR | TC1017-2.9VLTTR | TC1017-2.9VLTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1017-2.9VLTTR | 2.9V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SC-70; Other; SC-70-5 | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Life Cycle Stage | Maturity; Active | Active |