Microchip Technology, Inc. 2.5V 300MA Voltage Regulator IC TC1107-2.5VUA

Description
IC REG LINEAR 2.5V 300MA 8MSOP Product overview: TC1107-2.5VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1107-2.5VUA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 300MA 8MSOP Product overview: TC1107-2.5VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1107-2.5VUA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 300MA Voltage Regulator IC
776-TC1107-2.5VUA
2.5V 300MA Voltage Regulator IC 776-TC1107-2.5VUA
IC REG LINEAR 2.5V 300MA 8MSOP Product overview: TC1107-2.5VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1107-2.5VUA can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 300MA 8MSOP Product overview: TC1107-2.5VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1107-2.5VUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1107-2.5VUA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1107-2.5VUA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1107-2.5VUA-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1107-2.5VUA - 116626-TC1107-2.5VUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1107-2.5VUA
116626-TC1107-2.5VUA
PMIC - PMIC - Voltage Regulators - Linear - TC1107-2.5VUA 116626-TC1107-2.5VUA
Manufacturer: Microchip Technology Win Source Part Number: 116626-TC1107-2.5VUA Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.27V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.48V @ 300mA Operating Supply Current: 90μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 116626-TC1107-2.5VUA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.48V @ 300mA
Operating Supply Current: 90μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - TC1107-2.5VUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1107-2.5VUA
Voltage Regulators - Linear TC1107-2.5VUA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1107-2.5VUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1107-2.5VUA
PMIC - Voltage Regulators - Linear TC1107-2.5VUA
IC REG LINEAR 2.5V 300MA 8MSOP

IC REG LINEAR 2.5V 300MA 8MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1107-2.5VUA
LDO Voltage Regulators TC1107-2.5VUA
LDO Voltage Regulators 300mA LDO w/Shdn

LDO Voltage Regulators 300mA LDO w/Shdn

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1107-2.5VUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1107-2.5VUA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1107-2.5VUA
IC REG LINEAR 2.5V 300MA 8MSOP

IC REG LINEAR 2.5V 300MA 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-TC1107-2.5VUA TC1107-2.5VUA-ND 116626-TC1107-2.5VUA TC1107-2.5VUA TC1107-2.5VUA TC1107-2.5VUA TC1107-2.5VUA
Product Name 2.5V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TC1107-2.5VUA Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tube Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 to ? volts 2.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data