Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC1014-2.5VCT713 TC1014-2.5VCT713

Description
Manufacturer: Microchip Technology Win Source Part Number: 031901-TC1014-2.5VCT 713 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.085V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031901-TC1014-2.5VCT 713 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.085V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC1014-2.5VCT713 - 031901-TC1014-2.5VCT713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1014-2.5VCT713
031901-TC1014-2.5VCT713
PMIC - PMIC - Voltage Regulators - Linear - TC1014-2.5VCT713 031901-TC1014-2.5VCT713
Manufacturer: Microchip Technology Win Source Part Number: 031901-TC1014-2.5VCT 713 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.085V @ 50mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.12V @ 50mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 031901-TC1014-2.5VCT713
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.085V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1014-2.5VCT713CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1014-2.5VCT713CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1014-2.5VCT713CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1014-2.5VCT713DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1014-2.5VCT713DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1014-2.5VCT713DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1014-2.5VCT713TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1014-2.5VCT713TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1014-2.5VCT713TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - 6695207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6695207
Voltage Regulators 6695207
LDO Regulator 50mA 2.5V Shutdown SOT23-5

LDO Regulator 50mA 2.5V Shutdown SOT23-5

Supplier's Site
Voltage Regulators - 6695207P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6695207P
Voltage Regulators 6695207P
LDO Regulator 50mA 2.5V Shutdown SOT23-5

LDO Regulator 50mA 2.5V Shutdown SOT23-5

Supplier's Site
Voltage Regulators - 1654613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1654613
Voltage Regulators 1654613
LDO Regulator 50mA 2.5V Shutdown SOT23-5

LDO Regulator 50mA 2.5V Shutdown SOT23-5

Supplier's Site
Singapore, Singapore
2.5V 50MA SOT23 Voltage Regulator IC
776-TC1014-2.5VCT713
2.5V 50MA SOT23 Voltage Regulator IC 776-TC1014-2.5VCT713
IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: TC1014-2.5VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1014-2.5VCT713 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 50MA SOT23-5 Product overview: TC1014-2.5VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1014-2.5VCT713 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1014-2.5VCT713
LDO Voltage Regulators TC1014-2.5VCT713
LDO Voltage Regulators 50mA LDO

LDO Voltage Regulators 50mA LDO

Buy Now Datasheet
IC REG LINEAR 2.5V 50MA SOT23-5 - 536-TC1014-2.5VCT713 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 50MA SOT23-5
536-TC1014-2.5VCT713
IC REG LINEAR 2.5V 50MA SOT23-5 536-TC1014-2.5VCT713
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - TC1014-2.5VCT713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1014-2.5VCT713
Voltage Regulators - Linear TC1014-2.5VCT713
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1014-2.5VCT713
PMIC - Voltage Regulators - Linear TC1014-2.5VCT713
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1014-2.5VCT713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1014-2.5VCT713
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1014-2.5VCT713
IC REG LINEAR 2.5V 50MA SOT23-5

IC REG LINEAR 2.5V 50MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 031901-TC1014-2.5VCT713 TC1014-2.5VCT713CT-ND 6695207 6695207P 776-TC1014-2.5VCT713 TC1014-2.5VCT713 536-TC1014-2.5VCT713 TC1014-2.5VCT713 TC1014-2.5VCT713 TC1014-2.5VCT713
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC1014-2.5VCT713 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 2.5V 50MA SOT23 Voltage Regulator IC LDO Voltage Regulators IC REG LINEAR 2.5V 50MA SOT23-5 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active Active
Unlock Full Specs
to access all available technical data