The TC1017-2.7VLTTR is a linear voltage regulator from Quarktwin Technology Ltd. designed for low-power applications. It provides a regulated output current of 150 mA with a typical dropout voltage of 285 mV at full load. The device operates with a low supply current of 53 µA, which is beneficial for battery-powered systems, and features a shutdown mode that reduces current consumption to 0.05 µA. The regulator is stable with only 1 µF of output capacitance, allowing for a compact design. It offers high output voltage accuracy of ±0.5% and includes integrated protection features such as overcurrent and overtemperature protection. The TC1017-2.7VLTTR is available in a space-saving SC-70 package, making it suitable for applications in portable devices, medical instruments, and electronic games.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
LDO Voltage Regulators 150mA Adj LDO
IC REG LINEAR 2.7V 150MA SC70-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 2.7V 150MA SC70-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1017-2.7VLTTR-ND | TC1017-2.7VLTTR | TC1017-2.7VLTTR | TC1017-2.7VLTTR | TC1017-2.7VLTTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection | Enable |