The TC1073-3.3VCH713 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 100mA. It features a low dropout voltage of 180mV at full load, which enhances efficiency in battery-operated applications. The device operates with a supply current of approximately 50µA, significantly extending battery life. It includes a shutdown mode that reduces supply current to a maximum of 0.5µA, making it suitable for power-sensitive applications. The TC1073 also incorporates an ERROR output that can serve as a low battery indicator or processor reset signal, adding versatility to its functionality. It is stable with a minimum output capacitor of 1µF and offers overcurrent and overtemperature protection, ensuring reliable operation under various conditions. The product is housed in a compact 6-pin SOT-23 package, facilitating easy integration into space-constrained designs. This regulator is ideal for applications such as portable computers, medical instruments, and cellular devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
IC REG LINEAR 3.3V 100MA SOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
IC REG LINEAR 3.3V 100MA SOT23-6 Product overview: TC1073-3.3VCH713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1073-3.3VCH713
Manufacturer: Microchip Technology
Win Source Part Number: 899117-TC1073-3.3VCH
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC1073
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC107333VCH713, TC1073-3.3VCH, 158-2019-1, TC10733.3VCH713CT, 158-2019-2, TC10733.3VCH713TR, 158-2019-2-ND, 158-2019-1-ND, TC10733.3VCH713TR-ND
IC REG LINEAR 3.3V 100MA SOT23-6
IC REG LINEAR 3.3V 100MA SOT23-6
LDO Voltage Regulators .1mA w/Shtdn & Error 3.3V
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-TC1073-3.3VCH713CT-ND | 776-TC1073-3.3VCH713 | 899117-TC1073-3.3VCH713 | TC1073-3.3VCH713 | TC1073-3.3VCH713 | TC1073-3.3VCH713 | TC1073-3.3VCH713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 100MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1073-3.3VCH713 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Special Features | Input Overcurrent Protection | Enable |