Manufacturer: Microchip Technology
Win Source Part Number: 1105652-TC1072-3.3VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.12V @ 50mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 3.3V 50MA SOT23-6 Product overview: TC1072-3.3VCH713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1072-3.3VCH713
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
IC REG LINEAR 3.3V 50MA SOT23-6
IC REG LINEAR 3.3V 50MA SOT23-6
LDO Voltage Regulators 50mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
IC REG LINEAR 3.3V 50MA SOT23-6
IC REG LINEAR 3.3V 50MA SOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1105652-TC1072-3.3VCH713 | 776-TC1072-3.3VCH713 | 150-TC1072-3.3VCH713TR-ND | TC1072-3.3VCH713 | TC1072-3.3VCH713 | TC1072-3.3VCH713 | TC1072-3.3VCH713 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1072-3.3VCH713 | 3.3V 50MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | ||
| Life Cycle Stage | Maturity; Active | Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |