The TC1016-2.8VLTTR is a linear voltage regulator designed for low-power applications, providing a fixed output voltage of 2.8V with a maximum output current of 80 mA. It features a compact 5-pin SC-70 package, which offers a significant space-saving advantage over traditional packages. The device operates with a low quiescent current of 53 µA, making it suitable for battery-powered systems, and has a very low dropout voltage of 150 mV at full load. This regulator includes a shutdown mode that reduces supply current to 0.05 µA, enhancing battery life. It also incorporates overcurrent and overtemperature protection, ensuring reliable operation under varying conditions. The TC1016-2.8VLTTR is stable with a minimal output capacitance requirement of just 1 µF, which simplifies design considerations. With a temperature range of -40°C to +125°C, it is suitable for a variety of applications, including portable computers, medical instruments, and electronic games.
Manufacturer: Microchip Technology
Win Source Part Number: 212613-TC1016-2.8VLT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 90μA
PSRR: 58dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 80MA SC70-5 Product overview: TC1016-2.8VLTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1016-2.8VLTTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
LDO Voltage Regulators 80mA Tiny Adj LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
IC,VOLT REGULATOR,FIXED,+2.8
IC REG LINEAR 2.8V 80MA SC70-5
IC REG LINEAR 2.8V 80MA SC70-5
IC REG LINEAR 2.8V 80MA SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 212613-TC1016-2.8VLTTR | 776-TC1016-2.8VLTTR | TC1016-2.8VLTTR-ND | TC1016-2.8VLTTR | TC1016-2.8VLTTR | 92C5520 | TC1016-2.8VLTTR | TC1016-2.8VLTTR | TC1016-2.8VLTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1016-2.8VLTTR | 2.8V 80MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.8V,cmos,tssop,6Pin,plastic Rohs Compliant Microchip | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | SC-70; Other; SC-70-5 | Other; Tape & Reel (TR) | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |||
| Life Cycle Stage | Maturity; Active | Active |