"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARGE PUMP INV 8SOIC Product overview: TC1121COA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1121COA713 can be used for catalog matching and distributor lookup.
Win Source Part Number: 796383-TC1121COA713
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Polarity: Negative
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz ~ 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Family Name: TC1121
Output Voltage: -Vin
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 2.4V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1697UEUT-T; ADP3605AR; LM2687LDX/NOPB; LM2781TPX/NOPB;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARGE PUMP INV 8SOIC
IC REG CHARGE PUMP INV 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC1121COA713-ND | 739-TC1121COA713 | 796383-TC1121COA713 | TC1121COA713 | TC1121COA713 | TC1121COA713 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1121COA713 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 2.4 to 5.5 volts | 5.5 volts | 2.4 volts | 2.4 to 5.5 volts | ||
| fsw | 10 to 200 kHz | 10 to 200 kHz | 10 to 200 kHz | 10 to 200 kHz | 10 to 200 kHz | 10 to 200 kHz |