Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
IC,VOLT REGULATOR,FIXED,+2.8
IC REG LIN 2.85V 100MA SOT23-6
LDO Voltage Regulators .1mA w/Shtdn & Error 2.85V
IC REG LIN 2.85V 100MA SOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1073-2.85VCH713-ND | 92C5608 | TC1073-2.85VCH713 | TC1073-2.85VCH713 | TC1073-2.85VCH713 | TC1073-2.85VCH713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+2.85V,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||||
| Special Features | Input Overcurrent Protection | Enable |