Microchip Technology, Inc. 3V 300MA Voltage Regulator IC TC1173-3.0VUATR

Description
IC REG LINEAR 3V 300MA 8MSOP Product overview: TC1173-3.0VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1173-3.0VUATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 300MA 8MSOP Product overview: TC1173-3.0VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1173-3.0VUATR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-TC1173-3.0VUATR
3V 300MA Voltage Regulator IC 776-TC1173-3.0VUATR
IC REG LINEAR 3V 300MA 8MSOP Product overview: TC1173-3.0VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1173-3.0VUATR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA 8MSOP Product overview: TC1173-3.0VUATR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1173-3.0VUATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1173-3.0VUATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1173-3.0VUATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1173-3.0VUATR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1173-3.0VUATR - 052583-TC1173-3.0VUATR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1173-3.0VUATR
052583-TC1173-3.0VUATR
PMIC - PMIC - Voltage Regulators - Linear - TC1173-3.0VUATR 052583-TC1173-3.0VUATR
Manufacturer: Microchip Technology Win Source Part Number: 052583-TC1173-3.0VUA TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.48V @ 300mA Operating Supply Current: 90μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 052583-TC1173-3.0VUATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.48V @ 300mA
Operating Supply Current: 90μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1173-3.0VUATR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1173-3.0VUATR
PMIC - Voltage Regulators - Linear TC1173-3.0VUATR
IC REG LINEAR 3V 300MA 8MSOP

IC REG LINEAR 3V 300MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1173-3.0VUATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1173-3.0VUATR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1173-3.0VUATR
IC REG LINEAR 3V 300MA 8MSOP

IC REG LINEAR 3V 300MA 8MSOP

Supplier's Site
Voltage Regulators - Linear - TC1173-3.0VUATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1173-3.0VUATR
Voltage Regulators - Linear TC1173-3.0VUATR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1173-3.0VUATR
LDO Voltage Regulators TC1173-3.0VUATR
LDO Voltage Regulators 300mA LDO w/Shdn

LDO Voltage Regulators 300mA LDO w/Shdn

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-TC1173-3.0VUATR TC1173-3.0VUATR-ND 052583-TC1173-3.0VUATR TC1173-3.0VUATR TC1173-3.0VUATR TC1173-3.0VUATR TC1173-3.0VUATR
Product Name 3V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TC1173-3.0VUATR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts 6 volts 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data