Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1055-1.8VCT713

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC10551.8VCT713TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC10551.8VCT713TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC10551.8VCT713TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 100MA SOT23 Voltage Regulator IC
776-TC1055-1.8VCT713
1.8V 100MA SOT23 Voltage Regulator IC 776-TC1055-1.8VCT713
IC REG LINEAR 1.8V 100MA SOT23-5 Product overview: TC1055-1.8VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1055-1.8VCT713 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 100MA SOT23-5 Product overview: TC1055-1.8VCT713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1055-1.8VCT713 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1055-1.8VCT713 - 1105645-TC1055-1.8VCT713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1055-1.8VCT713
1105645-TC1055-1.8VCT713
PMIC - PMIC - Voltage Regulators - Linear - TC1055-1.8VCT713 1105645-TC1055-1.8VCT713
Manufacturer: Microchip Technology Win Source Part Number: 1105645-TC1055-1.8VC T713 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.25V @ 100mA Operating Supply Current: 80μA PSRR: 64dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105645-TC1055-1.8VCT713
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.25V @ 100mA
Operating Supply Current: 80μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG LINEAR 1.8V 100MA SOT23-5 - 536-TC1055-1.8VCT713 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 100MA SOT23-5
536-TC1055-1.8VCT713
IC REG LINEAR 1.8V 100MA SOT23-5 536-TC1055-1.8VCT713
IC REG LINEAR 1.8V 100MA SOT23-5

IC REG LINEAR 1.8V 100MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1055-1.8VCT713
PMIC - Voltage Regulators - Linear TC1055-1.8VCT713
IC REG LINEAR 1.8V 100MA SOT23-5

IC REG LINEAR 1.8V 100MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1055-1.8VCT713
LDO Voltage Regulators TC1055-1.8VCT713
LDO Voltage Regulators .1mA w/Shtdn & Error 1.8V

LDO Voltage Regulators .1mA w/Shtdn & Error 1.8V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1055-1.8VCT713 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1055-1.8VCT713
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1055-1.8VCT713
IC REG LINEAR 1.8V 100MA SOT23-5

IC REG LINEAR 1.8V 100MA SOT23-5

Supplier's Site
Voltage Regulators - Linear - TC1055-1.8VCT713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1055-1.8VCT713
Voltage Regulators - Linear TC1055-1.8VCT713
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TC10551.8VCT713TR-ND 776-TC1055-1.8VCT713 1105645-TC1055-1.8VCT713 536-TC1055-1.8VCT713 TC1055-1.8VCT713 TC1055-1.8VCT713 TC1055-1.8VCT713 TC1055-1.8VCT713
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TC1055-1.8VCT713 IC REG LINEAR 1.8V 100MA SOT23-5 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data