Quarktwin Technology Ltd. Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 30 40 45 46 47 48 49 50 51 52 53 54 55 56 57 60 70 80 90 94
Product Name Notes
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-8A
Boost Switching Regulator IC Positive Adjustable 10V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 12V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 14V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 16V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 18V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost Switching Regulator IC Positive Adjustable 8V 1 Output 300mA (Switch) 8-LSSOP (0.173", 4.40mm Width)
Boost, Buck Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 6.66V, -4.61V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 7.48V, -5.44V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.22V, - 6.18V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.91V, -6.87V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
PMIC - Voltage Regulators - Linear Switching Output
Regulator Output DC-DC Controller IC

<< Prev Next >>