Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
IC REG LINEAR 2.85V 50MA SOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-6
LDO Voltage Regulators 50mA LDO
IC,VOLT REGULATOR,FIXED,+2.8
IC REG LINEAR 2.85V 50MA SOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1072-2.85VCH713-ND | TC1072-2.85VCH713 | TC1072-2.85VCH713 | TC1072-2.85VCH713 | 92C5597 | TC1072-2.85VCH713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Ic,volt Regulator,fixed,+2.85V,cmos,tsop,6Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |||
| Special Features | Input Overcurrent Protection | Enable |