IC REG LINEAR 5V 100MA SOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
IC REG LINEAR 5V 100MA SOT23-6 Product overview: TC1073-5.0VCH713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1073-5.0VCH713
IC REG LINEAR 5V 100MA SOT23-6
IC REG LINEAR 5V 100MA SOT23-6
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
LDO Voltage Regulators .1mA w/Shtdn & Error 5.0V
IC,VOLT REGULATOR,FIXED,+5V,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-TC1073-5.0VCH713DKR-ND | 776-TC1073-5.0VCH713 | TC1073-5.0VCH713 | TC1073-5.0VCH713 | TC1073-5.0VCH713 | TC1073-5.0VCH713 | 92C5613 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | Ic,volt Regulator,fixed,+5V,cmos,tsop,6Pin,plastic Rohs Compliant Microchip |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SOT-23-6 | Other; Tape & Reel (TR) | SOT23 | SOT23; Other; SOT-23-6 | |||
| Special Features | Input Overcurrent Protection | Enable |