IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1185-5.0VCT713-VAO | TC1185-5.0VCT713-VAO | TC1185-5.0VCT713-VAO |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Output Voltage | 5 volts | 5 to ? volts | |
| IQ | 8.00E-5 amps | 8.00E-5 amps | |
| Output Voltage Type | Fixed; Fixed |