Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
LDO Voltage Regulators .1mA w/Shtdn & Error 2.8V
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-6
IC REG LINEAR 2.8V 100MA SOT23-6
IC REG LINEAR 2.8V 100MA SOT23-6
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1073-2.8VCH713-ND | TC1073-2.8VCH713 | TC1073-2.8VCH713 | TC1073-2.8VCH713 | TC1073-2.8VCH713 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |||
| Special Features | Input Overcurrent Protection | Enable |