Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators TC1044SIJA

Description
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TC1044SIJA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TC1044SIJA-ND
Voltage Regulators - DC DC Switching Regulators TC1044SIJA-ND
"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"

"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TC1044SIJA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TC1044SIJA
Voltage Regulators - DC DC Switching Regulators TC1044SIJA
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300", 7.62mm)

Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 20mA 8-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TC1044SIJA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TC1044SIJA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TC1044SIJA
IC REG CHARG PUMP INV 8CERDIP

IC REG CHARG PUMP INV 8CERDIP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TC1044SIJA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TC1044SIJA
PMIC - Voltage Regulators - DC DC Switching Regulators TC1044SIJA
IC REG CHARG PUMP INV 8CERDIP

IC REG CHARG PUMP INV 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TC1044SIJA-ND TC1044SIJA TC1044SIJA TC1044SIJA
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type DIP; Other; "8-CDIP (0.300"", 7.62mm)" DIP; Other; 8-CDIP (0.300\", 7.62mm)
IOUT 0.0200 amps 0.0200 amps 0.0200 amps 0.0200 amps
VIN 1.5 to 12 volts 1.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 9199982 - RS Components, Ltd.
Specs
IOUT 4 amps
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers