Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1016-1.85VCTTR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1016-1.85VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1016-1.85VCTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1016-1.85VCTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1016-1.85VCTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1016-1.85VCTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1016-1.85VCTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC1016-1.85VCTTR - 1105619-TC1016-1.85VCTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1016-1.85VCTTR
1105619-TC1016-1.85VCTTR
PMIC - PMIC - Voltage Regulators - Linear - TC1016-1.85VCTTR 1105619-TC1016-1.85VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1105619-TC1016-1.85V CTTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.85V Dropout Voltage-Max: 0.3V @ 80mA Operating Supply Current: 90μA PSRR: 58dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105619-TC1016-1.85VCTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.85V
Dropout Voltage-Max: 0.3V @ 80mA
Operating Supply Current: 90μA
PSRR: 58dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.85V 80MA SOT23 Voltage Regulator IC
776-TC1016-1.85VCTTR
1.85V 80MA SOT23 Voltage Regulator IC 776-TC1016-1.85VCTTR
IC REG LINEAR 1.85V 80MA SOT23-5 Product overview: TC1016-1.85VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1016-1.85VCTTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.85V 80MA SOT23-5 Product overview: TC1016-1.85VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1016-1.85VCTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - TC1016-1.85VCTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1016-1.85VCTTR
Voltage Regulators - Linear TC1016-1.85VCTTR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 1.85V 80MA SOT23-5 - 536-TC1016-1.85VCTTR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.85V 80MA SOT23-5
536-TC1016-1.85VCTTR
IC REG LINEAR 1.85V 80MA SOT23-5 536-TC1016-1.85VCTTR
IC REG LINEAR 1.85V 80MA SOT23-5

IC REG LINEAR 1.85V 80MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1016-1.85VCTTR
PMIC - Voltage Regulators - Linear TC1016-1.85VCTTR
IC REG LINEAR 1.85V 80MA SOT23-5

IC REG LINEAR 1.85V 80MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1016-1.85VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1016-1.85VCTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1016-1.85VCTTR
IC REG LINEAR 1.85V 80MA SOT23-5

IC REG LINEAR 1.85V 80MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TC1016-1.85VCTTR-ND 1105619-TC1016-1.85VCTTR 776-TC1016-1.85VCTTR TC1016-1.85VCTTR 536-TC1016-1.85VCTTR TC1016-1.85VCTTR TC1016-1.85VCTTR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TC1016-1.85VCTTR 1.85V 80MA SOT23 Voltage Regulator IC Voltage Regulators - Linear IC REG LINEAR 1.85V 80MA SOT23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data