Infineon Technologies AG Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 800kHz 3A Integrated POL Voltage Regulator The IR3883 IR MOSFET™ IPOL is an easy-to-use, fully integrated and highly efficient monolithic DC/DC regulator. The on-chip PWM controller and MOSFETs make IR3883... | |
| 9A single output synchronous buck regulator The IR3899AMTRPBF is a 9A easy-to-use, fully integrated synchronous buck regulator. It uses a compensation free fast Constant-On-Time (COT) control scheme, which simplifies the... | |
| Applications 48 V intermediate bus converter (IBC) Data center and AI data center solutions Edge computing Information & communications technology OptiMOS™ IPOL 30 A single - voltage synchronous buck regulator... | |
| OptiMOS™ integrated point-of-load 20 A single output high efficiency buck regulator The IR3888A OptiMOS™ IPOL 20 A is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT)... | |
| OptiMOS™ Integrated POL 40 A - Single Output High Efficiency Buck Regulator IR3846A OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator with patented fast Constant-On-Time (COT) control scheme. | |
| OptiMOS™ IPOL 25 A single - voltage synchronous buck regulator The IR3888 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS™ MOSFETs... | |
| OptiMOS™ IPOL 30 A single – voltage synchronous buck regulator The IR3889 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. The onboard PWM controller and OptiMOS™ MOSFETs... | |
| OptiMOS™ IPOL DC-DC converter single-input voltage, 15 A buck regulators with SVID This family of OptiMOSTM IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with Intel... | |
| OptiMOS™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with PVID This family of OptiMOS™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with PVID and... | |
| The IRPS5401 is a complete power management unit delivering up to 5 output voltages to processors, FPGA’s and other multi-rail power systems. Four high efficiency configurable switching regulators and a... |
| << Prev | Next >> |