Infineon Technologies AG 2.5V 800MA DPAK LDO Voltage Regulator IC IRU1117-25CDTR

Description
IC REG LINEAR 2.5V 800MA DPAK Product overview: IRU1117-25CDTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1117-25CDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.5V 800MA DPAK Product overview: IRU1117-25CDTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1117-25CDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 800MA DPAK LDO Voltage Regulator IC
699-IRU1117-25CDTR
2.5V 800MA DPAK LDO Voltage Regulator IC 699-IRU1117-25CDTR
IC REG LINEAR 2.5V 800MA DPAK Product overview: IRU1117-25CDTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1117-25CDTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 800MA DPAK Product overview: IRU1117-25CDTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 800MA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 800MA, DPAK, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1117-25CDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1117-25CDTR - 875311-IRU1117-25CDTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1117-25CDTR
875311-IRU1117-25CDTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1117-25CDTR 875311-IRU1117-25CDTR
Manufacturer: Infineon Technologies Win Source Part Number: 875311-IRU1117-25CDT R Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: IRU1117-25CD Categories: Integrated Circuits (ICs) Case / Package: D-Pak ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -IRU1117, IRU111725CDTR

Manufacturer: Infineon Technologies
Win Source Part Number: 875311-IRU1117-25CDTR
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRU1117-25CD
Categories: Integrated Circuits (ICs)
Case / Package: D-Pak
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -IRU1117, IRU111725CDTR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - IRU1117-25CDTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1117-25CDTR
PMIC - Voltage Regulators - Linear IRU1117-25CDTR
IC REG LINEAR 2.5V 800MA DPAK

IC REG LINEAR 2.5V 800MA DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-IRU1117-25CDTR 875311-IRU1117-25CDTR IRU1117-25CDTR
Product Name 2.5V 800MA DPAK LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1117-25CDTR PMIC - Voltage Regulators - Linear
Package Type Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; D-Pak
Unlock Full Specs
to access all available technical data