The IRS2166DPBF is a fully integrated 600 V ballast control IC designed to drive fluorescent lamps, combining PFC control, ballast regulation, and a 600 V half-bridge driver in a single package. It is housed in a 16-lead PDIP package and operates with a supply voltage range of 11.5 V to 13.5 V for UVLO threshold, featuring an internal 15.6 V Zener clamp on VCC. The IC supports critical-conduction mode PFC, programmable preheat and run frequencies, and includes protection against lamp failure, end-of-life conditions, and DC bus undervoltage. It has a micropower startup current of 250 µA and complies with RoHS standards. The device is qualified for industrial use and features latch immunity and ESD protection.
IC PFC/BALLAST CNTRL 46KHZ 16DIP Product overview: IRS2166DPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 46KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 46KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-IRS2166DPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-IRS2166DPBF |
| Product Name | 46KHZ Power Management IC |
| Package Type | Other; Tube |