Infineon Technologies AG 4A LDO Voltage Regulator IC IRU1150CPTR

Description
IC REG LDO ADJ 4A 5-UTHINPAK Product overview: IRU1150CPTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1150CPTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 4A 5-UTHINPAK Product overview: IRU1150CPTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1150CPTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A LDO Voltage Regulator IC
699-IRU1150CPTR
4A LDO Voltage Regulator IC 699-IRU1150CPTR
IC REG LDO ADJ 4A 5-UTHINPAK Product overview: IRU1150CPTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1150CPTR can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 4A 5-UTHINPAK Product overview: IRU1150CPTR from Infineon Technologies is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-IRU1150CPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - IRU1150CPTR - 1047890-IRU1150CPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - IRU1150CPTR
1047890-IRU1150CPTR
PMIC - PMIC - Voltage Regulators - Linear - IRU1150CPTR 1047890-IRU1150CPTR
Manufacturer: Infineon Technologies Win Source Part Number: 1047890-IRU1150CPTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 4A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: 516-Ultra Thin-Pak Maximum Input Voltage: 7V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 4A Operating Supply Current: 10mA PSRR: 70dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047890-IRU1150CPTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 4A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 516-Ultra Thin-Pak
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 4A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - IRU1150CPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
IRU1150CPTR
PMIC - Voltage Regulators - Linear IRU1150CPTR
IC REG LIN POS ADJ 516-UTHINPAK

IC REG LIN POS ADJ 516-UTHINPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-IRU1150CPTR 1047890-IRU1150CPTR IRU1150CPTR
Product Name 4A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - IRU1150CPTR PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR Other; 516-Ultra Thin-Pak
IOUT 4 amps 4 amps 4 amps
Dropout Voltage 1.2 volts 1.2 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data