INFINEON TECHNOLOGIES AG
IRS2111SPBF -- GATE DRIVERS
Infineon Technologies AG
Gate Drivers
IRS2111SPBF
Description
IRS2111 - GATE DRIVER
Description
IRS2111 - GATE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
IRS2111SPBF |
|
Product Name
|
Gate Drivers |
|
Package Type
|
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
2 amps
VIN
8 to 40 volts
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Special Features
Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT
0.5000 amps
View Details