Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
Manufacturer: Infineon Technologies
Win Source Part Number: 143342-IRU1117-18CY
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 1A
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.8V 800MA SOT223 Product overview: IRU1117-18CY from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1117-18CY can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 800MA SOT223
IC REG LINEAR 1.8V 800MA SOT223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | IRU1117-18CY-ND | 143342-IRU1117-18CY | 776-IRU1117-18CY | IRU1117-18CY | IRU1117-18CY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - IRU1117-18CY | 1.8V 800MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; Tube | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |