Infineon Technologies AG Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 3A single output synchronous buck regulator The IR3823AMTRPBF is a 3A easy-to-use, fully integrated synchronous buck regulator. It uses a compensation free fast Constant-On-Time (COT) control scheme, which simplifies the... | |
| Highly Integrated 25A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits Internal LDO allows single 21V operation Output Voltage Range: 0.5V to 0.875*PVin 0.5% accurate Reference Voltage Programmable Switching... | |
| Highly Integrated 35A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits •Internal LDO allows single 21V operation •Output Voltage Range: 0.5V to 0.875*PVin •0.5% accurate Reference Voltage •Programmable Switching... | |
| OptiMOS™ IPOL 25 A - highly integrated and efficient single output buck regulator The IR3447AMTRPBF OptiMOS™ IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time... | |
| OptiMOS™ IPOL DC-DC converter single-input voltage, 30 A buck regulators with SVID This family of OptiMOS™ IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with Intel SVID... |
| << Prev | Next >> |