IC REG LINEAR POS ADJ 5A DPAK Product overview: IRU1050CD from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, DPAK, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IRU1050CD can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A D-Pak
Manufacturer: Infineon Technologies
Win Source Part Number: 103823-IRU1050CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.1V @ 5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: 2.5 V to 3.3 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: D-Pak
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 5A
Operating Supply Current: 10mA
PSRR: 70dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 5A DPAK
IC REG LINEAR POS ADJ 5A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-IRU1050CD | IRU1050CD-ND | 103823-IRU1050CD | IRU1050CD | IRU1050CD |
| Product Name | 5A DPAK Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - IRU1050CD | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tube | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; D-Pak | ||
| Output Voltage | 2.5 volts | 2.5 to 3.3 volts | 2.5 volts | 2.5 volts | |
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |
| VIN | 7 volts | 7 volts | 7 volts |